ITT Cannon
Kptc 18C 18#20 Pin Plug Itt Cannon
KPTC5-14-18PDMB
Description
KPTC 18C 18#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPTC 18C 18#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Kptc 18C 18#20 Pin Plug Itt Cannon
95T9060
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPTC5-14-18PDMB |
95T9060 |
|
Product Name
|
|
Kptc 18C 18#20 Pin Plug Itt Cannon |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Modular Connector and RJ Connector
Gender
Male / Plug (optional feature); Female / Jack (optional feature)
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Geometry
Straight
Voltage Rating
350 volts
View Details