ITT Cannon
Kptc 3C 3#20 Pin Recp Itt Cannon
KPTC2E8-3PDMB
Description
KPTC 3C 3#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPTC 3C 3#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kptc 3C 3#20 Pin Recp Itt Cannon
89W8495
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPTC2E8-3PDMB |
89W8495 |
|
Product Name
|
|
Kptc 3C 3#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details