ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies KPTC2E22-55SCMB

Description
Win Source Part Number: 1378756-KPTC2E22-55S CMB Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Base Product Number: KPTC2 Mounting Type: Panel Mount HTSUS: 8536.69.4020 ECCN: EAR99 Current Rating (Amps): 7.5A Color: Silver Connector Type: Receptacle, Female Sockets Number of Positions: 55 Termination: Crimp Fastening Type: Bayonet Lock Contact Finish - Mating: Gold Ingress Protection: Environment Resistant Voltage Rating: 600VAC, 850VDC Shell Size - Insert: 22-55 Mounting Feature: Flange Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1378756-KPTC2E22-55S CMB Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Base Product Number: KPTC2 Mounting Type: Panel Mount HTSUS: 8536.69.4020 ECCN: EAR99 Current Rating (Amps): 7.5A Color: Silver Connector Type: Receptacle, Female Sockets Number of Positions: 55 Termination: Crimp Fastening Type: Bayonet Lock Contact Finish - Mating: Gold Ingress Protection: Environment Resistant Voltage Rating: 600VAC, 850VDC Shell Size - Insert: 22-55 Mounting Feature: Flange Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1378756-KPTC2E22-55SCMB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1378756-KPTC2E22-55SCMB
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1378756-KPTC2E22-55SCMB
Win Source Part Number: 1378756-KPTC2E22-55S CMB Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Base Product Number: KPTC2 Mounting Type: Panel Mount HTSUS: 8536.69.4020 ECCN: EAR99 Current Rating (Amps): 7.5A Color: Silver Connector Type: Receptacle, Female Sockets Number of Positions: 55 Termination: Crimp Fastening Type: Bayonet Lock Contact Finish - Mating: Gold Ingress Protection: Environment Resistant Voltage Rating: 600VAC, 850VDC Shell Size - Insert: 22-55 Mounting Feature: Flange Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Primary Material: Metal

Win Source Part Number: 1378756-KPTC2E22-55SCMB
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: ITT Cannon, LLC
Series: KPTC
Package: Bulk
Product Status: Active
Base Product Number: KPTC2
Mounting Type: Panel Mount
HTSUS: 8536.69.4020
ECCN: EAR99
Current Rating (Amps): 7.5A
Color: Silver
Connector Type: Receptacle, Female Sockets
Number of Positions: 55
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish - Mating: Gold
Ingress Protection: Environment Resistant
Voltage Rating: 600VAC, 850VDC
Shell Size - Insert: 22-55
Mounting Feature: Flange
Orientation: N (Normal)
Shell Material: Aluminum Alloy
Shell Finish: Nickel
Primary Material: Metal

Buy Now Datasheet
Kptc 55C 55#20 Skt Recp Itt Cannon - 02K0129 - Newark, An Avnet Company
Chicago, IL, United States
Kptc 55C 55#20 Skt Recp Itt Cannon
02K0129
Kptc 55C 55#20 Skt Recp Itt Cannon 02K0129
KPTC 55C 55#20 SKT RECP

KPTC 55C 55#20 SKT RECP

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1378756-KPTC2E22-55SCMB 02K0129
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Kptc 55C 55#20 Skt Recp Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A04S25D04B71DNG1A-A001 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
TNC Female Panel Receptacle - 9315 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details