ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies KPTC2E18-32SDMA

Description
Win Source Part Number: 1382433-KPTC2E18-32S DMA Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Series: KPTC Number of Positions: 32 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 1000VAC, 1400VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting Feature: Flange Shell Size - Insert: 18-32 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: KPTC2 RoHS Status: RoHS non-compliant Primary Material: Metal Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1382433-KPTC2E18-32S DMA Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Series: KPTC Number of Positions: 32 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 1000VAC, 1400VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting Feature: Flange Shell Size - Insert: 18-32 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: KPTC2 RoHS Status: RoHS non-compliant Primary Material: Metal Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1382433-KPTC2E18-32SDMA - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1382433-KPTC2E18-32SDMA
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1382433-KPTC2E18-32SDMA
Win Source Part Number: 1382433-KPTC2E18-32S DMA Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Assemblies Series: KPTC Number of Positions: 32 Color: Olive Drab Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Bayonet Lock Package: Bulk Voltage Rating: 1000VAC, 1400VDC Ingress Protection: Environment Resistant Orientation: N (Normal) Mounting Feature: Flange Shell Size - Insert: 18-32 Contact Finish - Mating: Gold Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Cadmium ECCN: EAR99 Fake Threat In the Open Market: 43 pct. Current Rating (Amps): 7.5A HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Base Product Number: KPTC2 RoHS Status: RoHS non-compliant Primary Material: Metal Moisture Sensitivity Level (MSL): Not Applicable Standard Package: 1 pcs

Win Source Part Number: 1382433-KPTC2E18-32SDMA
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Assemblies
Series: KPTC
Number of Positions: 32
Color: Olive Drab
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Voltage Rating: 1000VAC, 1400VDC
Ingress Protection: Environment Resistant
Orientation: N (Normal)
Mounting Feature: Flange
Shell Size - Insert: 18-32
Contact Finish - Mating: Gold
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Cadmium
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
Current Rating (Amps): 7.5A
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Base Product Number: KPTC2
RoHS Status: RoHS non-compliant
Primary Material: Metal
Moisture Sensitivity Level (MSL): Not Applicable
Standard Package: 1 pcs

Buy Now Datasheet
 - ITT Cannon KPTC2E18-32SDMA - PEI-Genesis
Philadelphia, PA, United States
KPTC 32C 32#20 SKT RECP

KPTC 32C 32#20 SKT RECP

Buy Now
Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 32, Socket, Crimp, Panel Mount Rohs Compliant Itt Cannon - 02K0123 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 32, Socket, Crimp, Panel Mount Rohs Compliant Itt Cannon
02K0123
Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 32, Socket, Crimp, Panel Mount Rohs Compliant Itt Cannon 02K0123
Circular Connector, MIL-C-26482 Series I (VG95328), Receptacle, 32, Socket, Crimp, Panel Mount RoHS Compliant: No

Circular Connector, MIL-C-26482 Series I (VG95328), Receptacle, 32, Socket, Crimp, Panel Mount RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1382433-KPTC2E18-32SDMA ITT Cannon KPTC2E18-32SDMA 02K0123
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector, Mil-C-26482 Series I (Vg95328), Receptacle, 32, Socket, Crimp, Panel Mount Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Solder Cup
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190309 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
SCX Coax: RF Applications from DC to 20 GHz -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector
View Details