ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Housings KPTC2E14-19PC

Description
KPTC 19C 19#20 PIN RECP
Request a Quote Datasheet
Description
KPTC 19C 19#20 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPTC2E14-19PC - PEI-Genesis
Philadelphia, PA, United States
KPTC 19C 19#20 PIN RECP

KPTC 19C 19#20 PIN RECP

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1382431-KPTC2E14-19PC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1382431-KPTC2E14-19PC
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1382431-KPTC2E14-19PC
Win Source Part Number: 1382431-KPTC2E14-19P C Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Series: KPTC Type: For Male Pins Number of Positions: 19 Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Size: 20 Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Unshielded Orientation: N (Normal) Housing Color: Silver Mounting Feature: Flange Shell Size - Insert: 14-19 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Polychloroprene ECCN: EAR99 Fake Threat In the Open Market: 53 pct. HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Base Product Number: KPTC2 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1382431-KPTC2E14-19PC
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Series: KPTC
Type: For Male Pins
Number of Positions: 19
Connector Type: Receptacle Housing
Contact Type: Crimp and Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 20
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Unshielded
Orientation: N (Normal)
Housing Color: Silver
Mounting Feature: Flange
Shell Size - Insert: 14-19
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Nickel
Insert Material: Polychloroprene
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8538.90.8180
Mfr: ITT Cannon, LLC
Base Product Number: KPTC2
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 19, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon - 02K0107 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 19, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon
02K0107
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 19, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon 02K0107
Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 19, Pin, Crimp, Panel Mount RoHS Compliant: Yes

Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 19, Pin, Crimp, Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPTC2E14-19PC 1382431-KPTC2E14-19PC 02K0107
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 19, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Industrial Circular Connectors - 1115765 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details