ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Housings KPTC2E14-15PC

Description
KPTC 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet
Description
KPTC 15C 14#20 1#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPTC2E14-15PC - PEI-Genesis
Philadelphia, PA, United States
KPTC 15C 14#20 1#16 PIN RECP

KPTC 15C 14#20 1#16 PIN RECP

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1382430-KPTC2E14-15PC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1382430-KPTC2E14-15PC
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1382430-KPTC2E14-15PC
Win Source Part Number: 1382430-KPTC2E14-15P C Category: Connectors, Interconnects>Circul ar Connectors>Circular Connector Housings Series: KPTC Type: For Male Pins Number of Positions: 15 Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Fastening Type: Bayonet Lock Package: Bulk Contact Size: 16 (1), 20 (14) Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Unshielded Orientation: N (Normal) Housing Color: Silver Mounting Feature: Flange Shell Size - Insert: 14-15 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Nickel Insert Material: Polychloroprene ECCN: EAR99 Fake Threat In the Open Market: 65 pct. HTSUS: 8538.90.8180 Mfr: ITT Cannon, LLC Base Product Number: KPTC2 Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 1 pcs

Win Source Part Number: 1382430-KPTC2E14-15PC
Category: Connectors, Interconnects>Circular Connectors>Circular Connector Housings
Series: KPTC
Type: For Male Pins
Number of Positions: 15
Connector Type: Receptacle Housing
Contact Type: Crimp and Solder Cup
Fastening Type: Bayonet Lock
Package: Bulk
Contact Size: 16 (1), 20 (14)
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Unshielded
Orientation: N (Normal)
Housing Color: Silver
Mounting Feature: Flange
Shell Size - Insert: 14-15
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Nickel
Insert Material: Polychloroprene
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
HTSUS: 8538.90.8180
Mfr: ITT Cannon, LLC
Base Product Number: KPTC2
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1 pcs

Buy Now Datasheet
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 15, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon - 25K5474 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 15, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon
25K5474
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 15, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon 25K5474
Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 15, Pin, Crimp, Panel Mount RoHS Compliant: Yes

Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 15, Pin, Crimp, Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPTC2E14-15PC 1382430-KPTC2E14-15PC 25K5474
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 15, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190502 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details