ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies KPTC2E14-12PCMB

Description
Win Source Part Number: 1378754-KPTC2E14-12P CMB Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Base Product Number: KPTC2 Mounting Type: Panel Mount HTSUS: 8536.69.4020 ECCN: EAR99 Current Rating (Amps): 7.5A, 13A Color: Silver Connector Type: Receptacle, Male Pins Number of Positions: 12 Termination: Crimp Fastening Type: Bayonet Lock Contact Finish - Mating: Gold Ingress Protection: Environment Resistant Voltage Rating: 600VAC, 850VDC Shell Size - Insert: 14-12 Mounting Feature: Flange Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Primary Material: Metal
Request a Quote Datasheet
Description
Win Source Part Number: 1378754-KPTC2E14-12P CMB Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Base Product Number: KPTC2 Mounting Type: Panel Mount HTSUS: 8536.69.4020 ECCN: EAR99 Current Rating (Amps): 7.5A, 13A Color: Silver Connector Type: Receptacle, Male Pins Number of Positions: 12 Termination: Crimp Fastening Type: Bayonet Lock Contact Finish - Mating: Gold Ingress Protection: Environment Resistant Voltage Rating: 600VAC, 850VDC Shell Size - Insert: 14-12 Mounting Feature: Flange Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Primary Material: Metal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies - 1378754-KPTC2E14-12PCMB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
1378754-KPTC2E14-12PCMB
Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies 1378754-KPTC2E14-12PCMB
Win Source Part Number: 1378754-KPTC2E14-12P CMB Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Base Product Number: KPTC2 Mounting Type: Panel Mount HTSUS: 8536.69.4020 ECCN: EAR99 Current Rating (Amps): 7.5A, 13A Color: Silver Connector Type: Receptacle, Male Pins Number of Positions: 12 Termination: Crimp Fastening Type: Bayonet Lock Contact Finish - Mating: Gold Ingress Protection: Environment Resistant Voltage Rating: 600VAC, 850VDC Shell Size - Insert: 14-12 Mounting Feature: Flange Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Primary Material: Metal

Win Source Part Number: 1378754-KPTC2E14-12PCMB
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: ITT Cannon, LLC
Series: KPTC
Package: Bulk
Product Status: Active
Base Product Number: KPTC2
Mounting Type: Panel Mount
HTSUS: 8536.69.4020
ECCN: EAR99
Current Rating (Amps): 7.5A, 13A
Color: Silver
Connector Type: Receptacle, Male Pins
Number of Positions: 12
Termination: Crimp
Fastening Type: Bayonet Lock
Contact Finish - Mating: Gold
Ingress Protection: Environment Resistant
Voltage Rating: 600VAC, 850VDC
Shell Size - Insert: 14-12
Mounting Feature: Flange
Orientation: N (Normal)
Shell Material: Aluminum Alloy
Shell Finish: Nickel
Primary Material: Metal

Buy Now Datasheet
 - ITT Cannon KPTC2E14-12PCMB - PEI-Genesis
Philadelphia, PA, United States
KPTC 12C 8#20 4#16 PIN RECP

KPTC 12C 8#20 4#16 PIN RECP

Buy Now
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 12, Pin, Crimp, Panel Mount Itt Cannon - 25K5473 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 12, Pin, Crimp, Panel Mount Itt Cannon
25K5473
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 12, Pin, Crimp, Panel Mount Itt Cannon 25K5473
Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 12, Pin, Crimp, Panel Mount

Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 12, Pin, Crimp, Panel Mount

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1378754-KPTC2E14-12PCMB ITT Cannon KPTC2E14-12PCMB 25K5473
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 12, Pin, Crimp, Panel Mount Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.3209 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3-BK - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
3 suppliers