ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Housings KPTC2E14-12PC

Description
KPTC 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet
Description
KPTC 12C 8#20 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPTC2E14-12PC - PEI-Genesis
Philadelphia, PA, United States
KPTC 12C 8#20 4#16 PIN RECP

KPTC 12C 8#20 4#16 PIN RECP

Buy Now
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1378753-KPTC2E14-12PC - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1378753-KPTC2E14-12PC
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1378753-KPTC2E14-12PC
Win Source Part Number: 1378753-KPTC2E14-12P C Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: For Male Pins MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Base Product Number: KPTC2 Mounting Type: Panel Mount HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Crimp and Solder Cup Number of Positions: 12 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: Environment Resistant Shell Size - Insert: 14-12 Contact Size: 16 (4), 20 (8) Mounting Feature: Flange Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Nickel Housing Color: Silver Note: Contacts Not Included Insert Material: Polychloroprene

Win Source Part Number: 1378753-KPTC2E14-12PC
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: For Male Pins
MSL Level: 1 (Unlimited)
Mfr: ITT Cannon, LLC
Series: KPTC
Package: Bulk
Product Status: Active
Base Product Number: KPTC2
Mounting Type: Panel Mount
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Crimp and Solder Cup
Number of Positions: 12
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: Environment Resistant
Shell Size - Insert: 14-12
Contact Size: 16 (4), 20 (8)
Mounting Feature: Flange
Orientation: N (Normal)
Shell Material: Aluminum Alloy
Shell Finish: Nickel
Housing Color: Silver
Note: Contacts Not Included
Insert Material: Polychloroprene

Buy Now Datasheet
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 12, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon - 02K0098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 12, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon
02K0098
Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 12, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon 02K0098
Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 12, Pin, Crimp, Panel Mount RoHS Compliant: Yes

Circular Connector, MIL-C-26482 Series I (VG95328), Plug, 12, Pin, Crimp, Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPTC2E14-12PC 1378753-KPTC2E14-12PC 02K0098
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Circular Connector, Mil-C-26482 Series I (Vg95328), Plug, 12, Pin, Crimp, Panel Mount Rohs Compliant Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data