ITT CANNON
KPTC1UT22-32PRMB -- KPTC 32C 32#20 PIN RECP ITT CANNON
ITT Cannon
Kptc 32C 32#20 Pin Recp Itt Cannon
KPTC1UT22-32PRMB
Description
KPTC 32C 32#20 PIN RECP
Description
KPTC 32C 32#20 PIN RECP
Suppliers
Kptc 32C 32#20 Pin Recp Itt Cannon
66X5213
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
66X5213 |
|
Product Name
|
Kptc 32C 32#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details