ITT Cannon
Kptc 3C 3#20 Pin Recp Itt Cannon
KPTC1F8-3PDMB
Description
KPTC 3C 3#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPTC 3C 3#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kptc 3C 3#20 Pin Recp Itt Cannon
64W5819
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPTC1F8-3PDMB |
64W5819 |
|
Product Name
|
|
Kptc 3C 3#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
DIN Connector
Voltage Rating
800 volts
Contact Size (AWG)
12 to 22 AWG
View Details
2 suppliers
Omnetics Connector Corporation
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details