ITT Cannon
Kptc 4C 4#20 Pin Recp Itt Cannon
KPTC1E8-4PDMB
Description
KPTC 4C 4#20 PIN RECP
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
KPTC 4C 4#20 PIN RECP
Request a Quote
Email Supplier
Suppliers
Kptc 4C 4#20 Pin Recp Itt Cannon
64W5818
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
ITT Cannon KPTC1E8-4PDMB |
64W5818 |
|
Product Name
|
|
Kptc 4C 4#20 Pin Recp Itt Cannon |
|
Gender
|
Female / Jack
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details