ITT Cannon Connectors, Interconnects - Circular Connectors - Circular Connector Housings KPTC1E14-19SD

Description
Win Source Part Number: 1378751-KPTC1E14-19S D Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Features: Backshell Base Product Number: KPTC1 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Solder Cup Number of Positions: 19 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: Environment Resistant Shell Size - Insert: 14-19 Contact Size: 20 Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Chromate over Cadmium Housing Color: Olive Drab Note: Contacts Not Included Insert Material: Polychloroprene
Request a Quote Datasheet
Description
Win Source Part Number: 1378751-KPTC1E14-19S D Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Features: Backshell Base Product Number: KPTC1 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Solder Cup Number of Positions: 19 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: Environment Resistant Shell Size - Insert: 14-19 Contact Size: 20 Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Chromate over Cadmium Housing Color: Olive Drab Note: Contacts Not Included Insert Material: Polychloroprene
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Circular Connector Housings - 1378751-KPTC1E14-19SD - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Circular Connector Housings
1378751-KPTC1E14-19SD
Connectors, Interconnects - Circular Connectors - Circular Connector Housings 1378751-KPTC1E14-19SD
Win Source Part Number: 1378751-KPTC1E14-19S D Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 35 pct. Type: For Female Sockets MSL Level: 1 (Unlimited) Mfr: ITT Cannon, LLC Series: KPTC Package: Bulk Product Status: Active Features: Backshell Base Product Number: KPTC1 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Unshielded Connector Type: Receptacle Housing Contact Type: Solder Cup Number of Positions: 19 Fastening Type: Bayonet Lock Contact Shape: Circular Ingress Protection: Environment Resistant Shell Size - Insert: 14-19 Contact Size: 20 Orientation: N (Normal) Shell Material: Aluminum Alloy Shell Finish: Chromate over Cadmium Housing Color: Olive Drab Note: Contacts Not Included Insert Material: Polychloroprene

Win Source Part Number: 1378751-KPTC1E14-19SD
Category: Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 35 pct.
Type: For Female Sockets
MSL Level: 1 (Unlimited)
Mfr: ITT Cannon, LLC
Series: KPTC
Package: Bulk
Product Status: Active
Features: Backshell
Base Product Number: KPTC1
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Unshielded
Connector Type: Receptacle Housing
Contact Type: Solder Cup
Number of Positions: 19
Fastening Type: Bayonet Lock
Contact Shape: Circular
Ingress Protection: Environment Resistant
Shell Size - Insert: 14-19
Contact Size: 20
Orientation: N (Normal)
Shell Material: Aluminum Alloy
Shell Finish: Chromate over Cadmium
Housing Color: Olive Drab
Note: Contacts Not Included
Insert Material: Polychloroprene

Buy Now Datasheet
Kptc 19C 19#20 Skt Recp Rohs Compliant Itt Cannon - 15P9314 - Newark, An Avnet Company
Chicago, IL, United States
Kptc 19C 19#20 Skt Recp Rohs Compliant Itt Cannon
15P9314
Kptc 19C 19#20 Skt Recp Rohs Compliant Itt Cannon 15P9314
KPTC 19C 19#20 SKT RECP ROHS COMPLIANT: NO

KPTC 19C 19#20 SKT RECP ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1378751-KPTC1E14-19SD 15P9314
Product Name Connectors, Interconnects - Circular Connectors - Circular Connector Housings Kptc 19C 19#20 Skt Recp Rohs Compliant Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data