ITT CANNON
KPTC1E12-8PDN -- KPT 8C 5#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 8C 5#20 Pin Recp Itt Cannon
KPTC1E12-8PDN
Description
KPT 8C 5#20 PIN RECP
Description
KPT 8C 5#20 PIN RECP
Suppliers
Kpt 8C 5#20 Pin Recp Itt Cannon
25R7755
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25R7755 |
|
Product Name
|
Kpt 8C 5#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details