ITT CANNON
KPTC0P14-19P -- KPTC 19C 19#20 PIN RECP ITT CANNON
ITT Cannon
Kptc 19C 19#20 Pin Recp Itt Cannon
KPTC0P14-19P
Description
KPTC 19C 19#20 PIN RECP
Description
KPTC 19C 19#20 PIN RECP
Suppliers
Kptc 19C 19#20 Pin Recp Itt Cannon
12T7522
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12T7522 |
|
Product Name
|
Kptc 19C 19#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
1.0 amps
View Details
2 suppliers