ITT CANNON
KPTC0F24-61PX -- KPTC 61C 61#20 PIN RECP ITT CANNON
ITT Cannon
Kptc 61C 61#20 Pin Recp Itt Cannon
KPTC0F24-61PX
Description
KPTC 61C 61#20 PIN RECP
Description
KPTC 61C 61#20 PIN RECP
Suppliers
Kptc 61C 61#20 Pin Recp Itt Cannon
25K5461
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25K5461 |
|
Product Name
|
Kptc 61C 61#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details