ITT CANNON
KPTC07A16-8PF0 -- KPTC 8C 8#16 PIN RECP ITT CANNON
ITT Cannon
Kptc 8C 8#16 Pin Recp Itt Cannon
KPTC07A16-8PF0
Description
KPTC 8C 8#16 PIN RECP
Description
KPTC 8C 8#16 PIN RECP
Suppliers
Kptc 8C 8#16 Pin Recp Itt Cannon
53M1136
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
53M1136 |
|
Product Name
|
Kptc 8C 8#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
700 volts
Current Rating
28.0 amps
View Details
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details