ITT CANNON
KPTC06U20-16PF0 -- KPTC 16C 16#16 PIN PLUG ITT CANNON
ITT Cannon
Kptc 16C 16#16 Pin Plug Itt Cannon
KPTC06U20-16PF0
Description
KPTC 16C 16#16 PIN PLUG
Description
KPTC 16C 16#16 PIN PLUG
Suppliers
Kptc 16C 16#16 Pin Plug Itt Cannon
40M0129
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
40M0129 |
|
Product Name
|
Kptc 16C 16#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details