ITT CANNON
KPTC06U12-8P -- KPTC 8C 8#20 PIN PLUG ITT CANNON
ITT Cannon
Kptc 8C 8#20 Pin Plug Itt Cannon
KPTC06U12-8P
Description
KPTC 8C 8#20 PIN PLUG
Description
KPTC 8C 8#20 PIN PLUG
Suppliers
Kptc 8C 8#20 Pin Plug Itt Cannon
02M3565
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02M3565 |
|
Product Name
|
Kptc 8C 8#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details