ITT CANNON
KPTC06-14-18PF0 -- KPTC 18C 18#20 PIN PLUG ITT CANNON
ITT Cannon
Kptc 18C 18#20 Pin Plug Itt Cannon
KPTC06-14-18PF0
Description
KPTC 18C 18#20 PIN PLUG
Description
KPTC 18C 18#20 PIN PLUG
Suppliers
Kptc 18C 18#20 Pin Plug Itt Cannon
02M3560
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02M3560 |
|
Product Name
|
Kptc 18C 18#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details