ITT CANNON
KPTC05E14-18P -- KPTC 18C 18#20 PIN PLUG ITT CANNON
ITT Cannon
Kptc 18C 18#20 Pin Plug Itt Cannon
KPTC05E14-18P
Description
KPTC 18C 18#20 PIN PLUG
Description
KPTC 18C 18#20 PIN PLUG
Suppliers
Kptc 18C 18#20 Pin Plug Itt Cannon
64P3097
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64P3097 |
|
Product Name
|
Kptc 18C 18#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Contact Size (AWG)
24 AWG
View Details
Douglas Electrical Components
Connector Type
D-Sub Connector; Military Connector; USB
Current Rating
3.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
View Details