ITT CANNON
KPTC02E10-98PX -- KPTC 6C 6#20 PIN RECP ITT CANNON
ITT Cannon
Kptc 6C 6#20 Pin Recp Itt Cannon
KPTC02E10-98PX
Description
KPTC 6C 6#20 PIN RECP
Description
KPTC 6C 6#20 PIN RECP
Suppliers
Kptc 6C 6#20 Pin Recp Itt Cannon
62R9538
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
62R9538 |
|
Product Name
|
Kptc 6C 6#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector
Gender
Male / Plug
Termination
BGA
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details