ITT CANNON
KPTC01F10-6PC -- KPTC 6C 6#20 PIN RECP ITT CANNON
ITT Cannon
Kptc 6C 6#20 Pin Recp Itt Cannon
KPTC01F10-6PC
Description
KPTC 6C 6#20 PIN RECP
Description
KPTC 6C 6#20 PIN RECP
Suppliers
Kptc 6C 6#20 Pin Recp Itt Cannon
30T2024
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
30T2024 |
|
Product Name
|
Kptc 6C 6#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; DIN Connector
Gender
Female / Jack
Termination
Through Hole
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination
Crimp
Coupling
Bayonet
View Details