ITT Cannon Connectors, Interconnects - Circular Connectors - Adapters KPTB14-15PS

Description
Win Source Part Number: 980228-KPTB14-15PS Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: KPT Fastening Type: Bayonet Lock Package: Bulk Connector Style: Standard Shielding: Unshielded Housing Material: Aluminum Alloy Housing Color: Olive Standard Package: 1 Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Size - Insert (Convert From): 14-15 Shell Size - Insert (Convert To): 14-15 Number of Positions (Convert From): 15 Number of Positions (Convert To): 15 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Chromate ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: IKPTB14-15PS,KPTB141 5PS Base Product Number: KPTB1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 980228-KPTB14-15PS Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: KPT Fastening Type: Bayonet Lock Package: Bulk Connector Style: Standard Shielding: Unshielded Housing Material: Aluminum Alloy Housing Color: Olive Standard Package: 1 Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Size - Insert (Convert From): 14-15 Shell Size - Insert (Convert To): 14-15 Number of Positions (Convert From): 15 Number of Positions (Convert To): 15 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Chromate ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: IKPTB14-15PS,KPTB141 5PS Base Product Number: KPTB1 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Adapters - 980228-KPTB14-15PS - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Adapters
980228-KPTB14-15PS
Connectors, Interconnects - Circular Connectors - Adapters 980228-KPTB14-15PS
Win Source Part Number: 980228-KPTB14-15PS Category: Connectors, Interconnects>Circul ar Connectors - Adapters Series: KPT Fastening Type: Bayonet Lock Package: Bulk Connector Style: Standard Shielding: Unshielded Housing Material: Aluminum Alloy Housing Color: Olive Standard Package: 1 Mounting Feature: Flange Convert From (Adapter End): Female Sockets Convert To (Adapter End): Male Pins Mounting Type: Panel Mount Temperature Range - Operating: -55°C ~ 125°C Shell Size - Insert (Convert From): 14-15 Shell Size - Insert (Convert To): 14-15 Number of Positions (Convert From): 15 Number of Positions (Convert To): 15 Orientation (Convert From): N (Normal) Orientation (Convert To): N (Normal) Housing Finish: Chromate ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4020 Mfr: ITT Cannon, LLC Other Names: IKPTB14-15PS,KPTB141 5PS Base Product Number: KPTB1 RoHS Status: RoHS non-compliant

Win Source Part Number: 980228-KPTB14-15PS
Category: Connectors, Interconnects>Circular Connectors - Adapters
Series: KPT
Fastening Type: Bayonet Lock
Package: Bulk
Connector Style: Standard
Shielding: Unshielded
Housing Material: Aluminum Alloy
Housing Color: Olive
Standard Package: 1
Mounting Feature: Flange
Convert From (Adapter End): Female Sockets
Convert To (Adapter End): Male Pins
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Size - Insert (Convert From): 14-15
Shell Size - Insert (Convert To): 14-15
Number of Positions (Convert From): 15
Number of Positions (Convert To): 15
Orientation (Convert From): N (Normal)
Orientation (Convert To): N (Normal)
Housing Finish: Chromate
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: IKPTB14-15PS,KPTB1415PS
Base Product Number: KPTB1
RoHS Status: RoHS non-compliant

Buy Now Datasheet
 - ITT Cannon KPTB14-15PS - PEI-Genesis
Philadelphia, PA, United States
KPTB 12C 14#20 1#16 P/S RECP

KPTB 12C 14#20 1#16 P/S RECP

Buy Now
Kptb 12C 14#20 1#16 P/s Recp Itt Cannon - 73H0343 - Newark, An Avnet Company
Chicago, IL, United States
Kptb 12C 14#20 1#16 P/s Recp Itt Cannon
73H0343
Kptb 12C 14#20 1#16 P/s Recp Itt Cannon 73H0343
KPTB 12C 14#20 1#16 P/S RECP

KPTB 12C 14#20 1#16 P/S RECP

Supplier's Site

Technical Specifications

  Win Source Electronics PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 980228-KPTB14-15PS ITT Cannon KPTB14-15PS 73H0343
Product Name Connectors, Interconnects - Circular Connectors - Adapters Kptb 12C 14#20 1#16 P/s Recp Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
50 Ohm ARINC 600 Size 1 - 190401(S22098) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details