Win Source Part Number: 969955-KPTB14-12PS
Category: Connectors, Interconnects>Circul
Series: KPT
Fastening Type: Bayonet Lock
Package: Bulk
Connector Style: Standard
Shielding: Unshielded
Housing Material: Aluminum Alloy
Housing Color: Olive
Standard Package: 1
Mounting Feature: Flange
Convert From (Adapter End): Female Sockets
Convert To (Adapter End): Male Pins
Mounting Type: Panel Mount
Temperature Range - Operating: -55°C ~ 125°C
Shell Size - Insert (Convert From): 14-12
Shell Size - Insert (Convert To): 14-12
Number of Positions (Convert From): 12
Number of Positions (Convert To): 12
Orientation (Convert From): N (Normal)
Orientation (Convert To): N (Normal)
Housing Finish: Chromate
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Mfr: ITT Cannon, LLC
Other Names: KPTB1412PS,IKPTB14-1
Base Product Number: KPTB1
RoHS Status: RoHS non-compliant
KPTB 12C 8#20 4#16 PINSKT RECP
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 969955-KPTB14-12PS | 91C4197 |
| Product Name | Connectors, Interconnects - Circular Connectors - Adapters | Kptb 12C 8#20 4#16 Pinskt Recp Itt Cannon |
| Connector Type | Circular / Cylindrical Connectors |