ITT CANNON
KPT8CGCA10-14-19P -- KPT 19C 19#20 PIN PLUG ITT CANNON
ITT Cannon
Kpt 19C 19#20 Pin Plug Itt Cannon
KPT8CGCA10-14-19P
Description
KPT 19C 19#20 PIN PLUG
Description
KPT 19C 19#20 PIN PLUG
Suppliers
Kpt 19C 19#20 Pin Plug Itt Cannon
63R3662
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
63R3662 |
|
Product Name
|
Kpt 19C 19#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Geometry
Right Angle
Termination
Press-Fit
Voltage Rating
200 volts
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details