ITT CANNON
KPT7A20-41PEX -- KPT 41C 41#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 41C 41#20 Pin Recp Itt Cannon
KPT7A20-41PEX
Description
KPT 41C 41#20 PIN RECP
Description
KPT 41C 41#20 PIN RECP
Suppliers
Kpt 41C 41#20 Pin Recp Itt Cannon
10AC7926
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10AC7926 |
|
Product Name
|
Kpt 41C 41#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details
Connector Type
Circular / Cylindrical Connectors
Contact Size (AWG)
16 to 20 AWG
View Details