ITT CANNON
KPT6USHST1-8-3P -- KPT 3C 3#20 PIN PLUG ITT CANNON
ITT Cannon
Kpt 3C 3#20 Pin Plug Itt Cannon
KPT6USHST1-8-3P
Description
KPT 3C 3#20 PIN PLUG
Description
KPT 3C 3#20 PIN PLUG
Suppliers
Kpt 3C 3#20 Pin Plug Itt Cannon
81T1027
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
81T1027 |
|
Product Name
|
Kpt 3C 3#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
Voltage Rating
300 volts
Current Rating
1.1 amps
View Details
3 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details