ITT CANNON
KPT6URSB3-12-10P -- KPT 10C 10#20 PIN PLUG ITT CANNON
ITT Cannon
Kpt 10C 10#20 Pin Plug Itt Cannon
KPT6URSB3-12-10P
Description
KPT 10C 10#20 PIN PLUG
Description
KPT 10C 10#20 PIN PLUG
Suppliers
Kpt 10C 10#20 Pin Plug Itt Cannon
46X5426
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
46X5426 |
|
Product Name
|
Kpt 10C 10#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details