ITT CANNON
KPT6U14-5P -- KPT 5C 5#16 PIN PLUG ITT CANNON
ITT Cannon
Kpt 5C 5#16 Pin Plug Itt Cannon
KPT6U14-5P
Description
KPT 5C 5#16 PIN PLUG
Description
KPT 5C 5#16 PIN PLUG
Suppliers
Kpt 5C 5#16 Pin Plug Itt Cannon
64R6751
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
64R6751 |
|
Product Name
|
Kpt 5C 5#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector
Gender
Female / Jack
View Details
Coupling / Adapter
Coupling / Adapter
Voltage Rating
250 volts
Current Rating
6.0 to 35.0 amps
View Details
Voltage Rating
12500 volts
Current Rating
23.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers