ITT CANNON
KPT6U12-3P -- KPT 3C 3#16 PIN PLUG ITT CANNON
ITT Cannon
Kpt 3C 3#16 Pin Plug Itt Cannon
KPT6U12-3P
Description
KPT 3C 3#16 PIN PLUG
Description
KPT 3C 3#16 PIN PLUG
Suppliers
Kpt 3C 3#16 Pin Plug Itt Cannon
60M4773
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
60M4773 |
|
Product Name
|
Kpt 3C 3#16 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
30.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details