ITT CANNON
KPT6CGMSA-8-33PW -- KPT 3C 3#20 PIN PLUG ITT CANNON
ITT Cannon
Kpt 3C 3#20 Pin Plug Itt Cannon
KPT6CGMSA-8-33PW
Description
KPT 3C 3#20 PIN PLUG
Description
KPT 3C 3#20 PIN PLUG
Suppliers
Kpt 3C 3#20 Pin Plug Itt Cannon
68R7554
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
68R7554 |
|
Product Name
|
Kpt 3C 3#20 Pin Plug Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Board to Board Connector; PC Card Connector; Wire to Board Connector
Geometry
Right Angle
Termination
Surface Mount
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details