ITT CANNON
KPT45529-0257 -- KPT 61C 61#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 61C 61#20 Pin Recp Itt Cannon
KPT45529-0257
Description
KPT 61C 61#20 PIN RECP
Description
KPT 61C 61#20 PIN RECP
Suppliers
Kpt 61C 61#20 Pin Recp Itt Cannon
25K5802
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
25K5802 |
|
Product Name
|
Kpt 61C 61#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details