ITT CANNON
KPT45527-405 -- CONNECTOR ITT CANNON
ITT Cannon
Connector Itt Cannon
KPT45527-405
-
Newark, An Avnet Company
-
Newark, An Avnet Company
Suppliers
Kpt 16C 16#16 Pin Recp Itt Cannon
46Y4879
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
92AJ8358 |
|
Product Name
|
Connector Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 volts
Current Rating
15.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
22 AWG
View Details