ITT CANNON
KPT45495-427 -- KPT 26C 26#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 26C 26#20 Pin Recp Itt Cannon
KPT45495-427
Description
KPT 26C 26#20 PIN RECP
Description
KPT 26C 26#20 PIN RECP
Suppliers
Kpt 26C 26#20 Pin Recp Itt Cannon
34K6689
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
34K6689 |
|
Product Name
|
Kpt 26C 26#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Male / Plug
View Details
Voltage Rating
50 volts
Current Rating
2.5 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers