ITT CANNON
KPT45494-695 -- KPT 19C 19#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 19C 19#20 Pin Recp Itt Cannon
KPT45494-695
Description
KPT 19C 19#20 PIN RECP
Description
KPT 19C 19#20 PIN RECP
Suppliers
Kpt 19C 19#20 Pin Recp Itt Cannon
02K2639
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
02K2639 |
|
Product Name
|
Kpt 19C 19#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
Card Edge Connector
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details