ITT CANNON
KPT2E22-36PWEW -- KPT 36C 36#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 36C 36#20 Pin Recp Itt Cannon
KPT2E22-36PWEW
Description
KPT 36C 36#20 PIN RECP
Description
KPT 36C 36#20 PIN RECP
Suppliers
Kpt 36C 36#20 Pin Recp Itt Cannon
89W8514
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
89W8514 |
|
Product Name
|
Kpt 36C 36#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Right Angle
Voltage Rating
125 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
Through Hole
Voltage Rating
30 volts
Current Rating
0.5 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details