ITT Cannon Kpt 19C 19#20 Pin Recp Itt Cannon KPT2E14-19PXEXA206

Description
KPT 19C 19#20 PIN RECP
Request a Quote
Description
KPT 19C 19#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT2E14-19PXEXA206 - PEI-Genesis
Philadelphia, PA, United States
KPT 19C 19#20 PIN RECP

KPT 19C 19#20 PIN RECP

Buy Now
Kpt 19C 19#20 Pin Recp Itt Cannon - 35R4527 - Newark, An Avnet Company
Chicago, IL, United States
Kpt 19C 19#20 Pin Recp Itt Cannon
35R4527
Kpt 19C 19#20 Pin Recp Itt Cannon 35R4527
KPT 19C 19#20 PIN RECP

KPT 19C 19#20 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT2E14-19PXEXA206 35R4527
Product Name Kpt 19C 19#20 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
GX12 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details