ITT Cannon Kpt 19C 19#20 Pin Recp Itt Cannon KPT2A14-19PEXA71

Description
KPT 19C 19#20 PIN RECP
Request a Quote
Description
KPT 19C 19#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT2A14-19PEXA71 - PEI-Genesis
Philadelphia, PA, United States
KPT 19C 19#20 PIN RECP

KPT 19C 19#20 PIN RECP

Buy Now
Kpt 19C 19#20 Pin Recp Itt Cannon - 41Y3613 - Newark, An Avnet Company
Chicago, IL, United States
Kpt 19C 19#20 Pin Recp Itt Cannon
41Y3613
Kpt 19C 19#20 Pin Recp Itt Cannon 41Y3613
KPT 19C 19#20 PIN RECP

KPT 19C 19#20 PIN RECP

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT2A14-19PEXA71 41Y3613
Product Name Kpt 19C 19#20 Pin Recp Itt Cannon
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

SATA 22P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Straight Plug - 110876 - PIC Wire & Cable
Specs
Geometry Straight
View Details