ITT CANNON
KPT0USB4-20-16P -- KPT 16C 16#16 PIN RECP ITT CANNON
ITT Cannon
Kpt 16C 16#16 Pin Recp Itt Cannon
KPT0USB4-20-16P
Description
KPT 16C 16#16 PIN RECP
Description
KPT 16C 16#16 PIN RECP
Suppliers
Kpt 16C 16#16 Pin Recp Itt Cannon
85W7238
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
85W7238 |
|
Product Name
|
Kpt 16C 16#16 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Connector Type
Military Connector
Gender
Male / Plug
Contact Size (AWG)
20 AWG
View Details