ITT CANNON
KPT0US8-4P -- KPT 4C 4#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 4C 4#20 Pin Recp Itt Cannon
KPT0US8-4P
Description
KPT 4C 4#20 PIN RECP
Description
KPT 4C 4#20 PIN RECP
Suppliers
Kpt 4C 4#20 Pin Recp Itt Cannon
57R5786
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
57R5786 |
|
Product Name
|
Kpt 4C 4#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
6.0 amps
View Details