ITT CANNON
KPT0U16-26P -- KPT 26C 26#20 PIN RECP ITT CANNON
ITT Cannon
Kpt 26C 26#20 Pin Recp Itt Cannon
KPT0U16-26P
Description
KPT 26C 26#20 PIN RECP
Description
KPT 26C 26#20 PIN RECP
Suppliers
Kpt 26C 26#20 Pin Recp Itt Cannon
12R2028
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
12R2028 |
|
Product Name
|
Kpt 26C 26#20 Pin Recp Itt Cannon |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
Geometry
Right Angle
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
8 AWG
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details