ITT Cannon Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon KPT0E22-41SDN

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon - 02K0220 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon
02K0220
Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon 02K0220
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 41 POSITION, WALL; Product Range:KPT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:41Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K0220
Product Name Circular Connector Receptacle, Size 22, 41 Position, Wall; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data