ITT Cannon Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon KPT08P14-19S

Description
KPT 19C 19#20 SKT PLUG
Request a Quote
Description
KPT 19C 19#20 SKT PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14, 19 Position, Cable from ITT Cannon is designed for reliable interconnect solutions in various applications. This connector features a right-angle plug configuration and includes 19 solder socket contacts, facilitating secure connections. The coupling style is bayonet, which provides a robust locking mechanism to ensure stability in demanding environments. This product is part of the KPT series, known for its durability and versatility in industrial and military applications. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Datasheet Summary
Powered by GS/AI

The Circular Connector Plug Size 14, 19 Position, Cable from ITT Cannon is designed for reliable interconnect solutions in various applications. This connector features a right-angle plug configuration and includes 19 solder socket contacts, facilitating secure connections. The coupling style is bayonet, which provides a robust locking mechanism to ensure stability in demanding environments. This product is part of the KPT series, known for its durability and versatility in industrial and military applications. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT08P14-19S - PEI-Genesis
Philadelphia, PA, United States
KPT 19C 19#20 SKT PLUG

KPT 19C 19#20 SKT PLUG

Buy Now
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon - 69H6460 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
69H6460
Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon 69H6460
CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 19 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:19Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT08P14-19S 69H6460
Product Name Circular Connector Plug Size 14, 19 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A07-KDF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Din Rail, Channel - 2946-2002-1707-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers