ITT Cannon Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon KPT08F8-4PW

Description
KPT 4C 4#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 4C 4#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT08F8-4PW - PEI-Genesis
Philadelphia, PA, United States
KPT 4C 4#20 PIN PLUG

KPT 4C 4#20 PIN PLUG

Buy Now
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon - 02K2563 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
02K2563
Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon 02K2563
CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 4 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:4Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT08F8-4PW 02K2563
Product Name Circular Connector, Plug, Size 8, 4 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Female Right Angle Press Fit Connector - 80320R-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Banana Plug to Banana Socket, Adapter - 8023 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details