ITT Cannon Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon KPT08F8-2P

Description
KPT 2C 2#20 PIN PLUG
Request a Quote Datasheet
Description
KPT 2C 2#20 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT08F8-2P - PEI-Genesis
Philadelphia, PA, United States
KPT 2C 2#20 PIN PLUG

KPT 2C 2#20 PIN PLUG

Buy Now
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon - 02K2559 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon
02K2559
Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon 02K2559
CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 2 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:2Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT08F8-2P 02K2559
Product Name Circular Connector, Plug, Size 8, 2 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data