ITT Cannon Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon KPT08F22-34PY

Description
CIRCULAR CONNECTOR PLUG SIZE 22, 34 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG SIZE 22, 34 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon - 02K2545 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon
02K2545
Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon 02K2545
CIRCULAR CONNECTOR PLUG SIZE 22, 34 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 34 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:34Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:Y RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 02K2545
Product Name Circular Connector Plug Size 22, 34 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details