ITT Cannon Circular Connector Assemblies KPT08F18-32P

Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet
Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPT08F18-32P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT08F18-32P-ND
Circular Connector Assemblies 1003-KPT08F18-32P-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon - 31K2832 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon
31K2832
Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon 31K2832
CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 18, 32 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:32Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet
049816-0005 / Itt Cannon Itt Cannon - 38AJ7715 - Newark, An Avnet Company
Chicago, IL, United States
049816-0005 / Itt Cannon Itt Cannon
38AJ7715
049816-0005 / Itt Cannon Itt Cannon 38AJ7715
049816-0005 / ITT CANNON

049816-0005 / ITT CANNON

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1003-KPT08F18-32P-ND 31K2832 38AJ7715
Product Name Circular Connector Assemblies Circular Connector Plug Size 18, 32 Position, Cable; Product Range Itt Cannon 049816-0005 / Itt Cannon Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 600 to 850 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 12336-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Coaxial Adapters - NAM1M1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
PCI Express - 10018783-11020RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers