ITT Cannon Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon KPT08F16-99P

Description
KPT 23C 21#20 2#16 PIN PLUG
Request a Quote Datasheet
Description
KPT 23C 21#20 2#16 PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ITT Cannon KPT08F16-99P - PEI-Genesis
Philadelphia, PA, United States
KPT 23C 21#20 2#16 PIN PLUG

KPT 23C 21#20 2#16 PIN PLUG

Buy Now
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon - 88C9706 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon
88C9706
Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon 88C9706
CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 23 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:23Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number ITT Cannon KPT08F16-99P 88C9706
Product Name Circular Connector Plug Size 16, 23 Position, Cable; Product Range Itt Cannon
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details