ITT Cannon Circular Connector Assemblies KPT08F14-5S

Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet
Description
26482 - STYLE SERIES I & MIL BAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1003-KPT08F14-5S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1003-KPT08F14-5S-ND
Circular Connector Assemblies 1003-KPT08F14-5S-ND
26482 - STYLE SERIES I & MIL BAT

26482 - STYLE SERIES I & MIL BAT

Buy Now Datasheet
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon - 94B7290 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon
94B7290
Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon 94B7290
CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 14, 5 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Insert Rotation:NRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1003-KPT08F14-5S-ND 94B7290
Product Name Circular Connector Assemblies Circular Connector Plug, Size 14, 5 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
Voltage Rating 1000 to 1400 volts
Unlock Full Specs
to access all available technical data