ITT Cannon Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon KPT08F12-8PX

Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Datasheet
Description
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon - 34K6679 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon
34K6679
Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon 34K6679
CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR PLUG, SIZE 12, 8 POSITION, CABLE; Product Range:KPT Series; Circular Connector Shell Style:Right Angle Plug; No. of Contacts:8Contacts; Circular Contact Type:Solder Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 34K6679
Product Name Circular Connector Plug, Size 12, 8 Position, Cable; Product Range Itt Cannon
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 101018 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details